Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SARS-S series is a family of automotive relays with a 35A continuous contact current rating and switching capability up to 150A for resistive loads at 14VDC. Available in Form A (NO) and Form C (CO) contact configurations, these relays feature AgSnO2 contact material, a nominal coil voltage of 12VDC or 24VDC, and operate within a temperature range of -40℃ to +125℃. The relay is flux-proofed (S variant) and includes a diode (D) for coil suppression. It has an operating time of 10ms max, initial insulation resistance of 100MΩ min, and meets RoHS and ELV standards. The package is a through-hole design with terminals rated for 100N pull/press and 10N bending stiffness, weighing approximately 19.4g.
Datasheet Summary Powered by GS/AI
The SARS-S series is a family of automotive relays with a 35A continuous contact current rating and switching capability up to 150A for resistive loads at 14VDC. Available in Form A (NO) and Form C (CO) contact configurations, these relays feature AgSnO2 contact material, a nominal coil voltage of 12VDC or 24VDC, and operate within a temperature range of -40℃ to +125℃. The relay is flux-proofed (S variant) and includes a diode (D) for coil suppression. It has an operating time of 10ms max, initial insulation resistance of 100MΩ min, and meets RoHS and ELV standards. The package is a through-hole design with terminals rated for 100N pull/press and 10N bending stiffness, weighing approximately 19.4g.
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.