Sanyou Electrical Appliances, Inc. Automotive Relay SARS-106DMD

Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The SARS-Series automotive relay is a single-pole relay designed for switching applications in automotive systems such as heater, fan, fuel pump, wiper, and headlight control. It features a 35A continuous current rating and 150A switching current for resistive loads at 14VDC, with AgSnO2 contacts. The relay has a 12VDC coil with 120Ω resistance and 1.2W power consumption, operates within -40℃ to +125℃ ambient temperatures, and meets RoHS and ELV standards. It is sealed (SH type), dust-proof, and includes a built-in diode for protection. Dimensions are 53.4mm × 22.5mm × 15mm, with a weight of approximately 19.4g. Operate and release times are both ≤10ms, with dielectric strength of AC 500V between coil and contacts. Mechanical endurance is 1×10⁷ operations, and electrical endurance is rated per contact load conditions. Terminal retentivity is ≥100N, and bending stiffness ≥10N in all directions.

Datasheet Summary
Powered by GS/AI

The SARS-Series automotive relay is a single-pole relay designed for switching applications in automotive systems such as heater, fan, fuel pump, wiper, and headlight control. It features a 35A continuous current rating and 150A switching current for resistive loads at 14VDC, with AgSnO2 contacts. The relay has a 12VDC coil with 120Ω resistance and 1.2W power consumption, operates within -40℃ to +125℃ ambient temperatures, and meets RoHS and ELV standards. It is sealed (SH type), dust-proof, and includes a built-in diode for protection. Dimensions are 53.4mm × 22.5mm × 15mm, with a weight of approximately 19.4g. Operate and release times are both ≤10ms, with dielectric strength of AC 500V between coil and contacts. Mechanical endurance is 1×10⁷ operations, and electrical endurance is rated per contact load conditions. Terminal retentivity is ≥100N, and bending stiffness ≥10N in all directions.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARS-106DMD - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARS-106DMD
Automotive Relay SARS-106DMD
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
  • Ultra miniature size with universal footprint
  • High contact capacity
  • Sealed and high temp models available

Typical Application

  • Communications, domestic appliances
  • Security equipment
  • Office automation machines, etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARS-106DMD
Product Name Automotive Relay
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1241077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
AC Voltage 250 volts
View Details