Sanyou Electrical Appliances, Inc. Automotive Relay SARL-206DMD

Description
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Description
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Datasheet
Datasheet Summary
Powered by GS/AI

SARL-206DMD is a 1-pole, 2-form A automotive relay with a 6 VDC coil, diode suppression, and a bracket. It features a 40 A switching capacity at 14 VDC, with a maximum switching voltage of 30 VDC and power of 560 W. The relay operates from -40 to +125 °C, uses silver alloy contacts, and has an initial contact resistance of 100 mΩ max. Operate time is 10 ms max, release time is 15 ms max with diode. It meets dielectric strength requirements of 500 VAC between contacts and coil. Mechanical endurance is 10 million operations; electrical endurance is 100,000 operations at 600 ops/h. Unit weight is approximately 32.5 g. The package is a standard or bracket-mounted type with specified dimensions and terminal tolerances.

Datasheet Summary
Powered by GS/AI

SARL-206DMD is a 1-pole, 2-form A automotive relay with a 6 VDC coil, diode suppression, and a bracket. It features a 40 A switching capacity at 14 VDC, with a maximum switching voltage of 30 VDC and power of 560 W. The relay operates from -40 to +125 °C, uses silver alloy contacts, and has an initial contact resistance of 100 mΩ max. Operate time is 10 ms max, release time is 15 ms max with diode. It meets dielectric strength requirements of 500 VAC between contacts and coil. Mechanical endurance is 10 million operations; electrical endurance is 100,000 operations at 600 ops/h. Unit weight is approximately 32.5 g. The package is a standard or bracket-mounted type with specified dimensions and terminal tolerances.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARL-206DMD - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARL-206DMD
Automotive Relay SARL-206DMD
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
  • Quick connect terminal arrangement
  • Operating temperature range -40 to + 85 deg C

Typical Application

  • For direct connection with cell MOTORS,Transmission,etc. and Anti-Locking Brake System
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARL-206DMD
Product Name Automotive Relay
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details