Sanyou Electrical Appliances, Inc. Automotive Relay SARL-112DMD

Description
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Description
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Datasheet
Datasheet Summary
Powered by GS/AI

The SARL-series automotive relay is a high-power relay designed for automotive control applications such as fuel pump, cooling fan, and headlight control. It features a 1-form C contact configuration, a 40A switching capacity at 14VDC, and a maximum switching voltage of 30VDC. The relay operates within a temperature range of -40 to +125°C, has an initial contact resistance of 100mΩ max, and a coil power rating of 2.0W with a 12VDC nominal voltage. It includes a diode for suppression and a bracket for mounting, with approximate dimensions defined by the standard outline. The relay meets functional vibration and shock resistance standards of 10-55Hz at 1.5mm amplitude and 20G min. respectively, and achieves 100,000 electrical operations at 600 ops/h. The contact material is AgSnO₂, and the unit weighs approximately 32.5g.

Datasheet Summary
Powered by GS/AI

The SARL-series automotive relay is a high-power relay designed for automotive control applications such as fuel pump, cooling fan, and headlight control. It features a 1-form C contact configuration, a 40A switching capacity at 14VDC, and a maximum switching voltage of 30VDC. The relay operates within a temperature range of -40 to +125°C, has an initial contact resistance of 100mΩ max, and a coil power rating of 2.0W with a 12VDC nominal voltage. It includes a diode for suppression and a bracket for mounting, with approximate dimensions defined by the standard outline. The relay meets functional vibration and shock resistance standards of 10-55Hz at 1.5mm amplitude and 20G min. respectively, and achieves 100,000 electrical operations at 600 ops/h. The contact material is AgSnO₂, and the unit weighs approximately 32.5g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARL-112DMD - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARL-112DMD
Automotive Relay SARL-112DMD
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
  • Quick connect terminal arrangement
  • Operating temperature range -40 to + 85 deg C

Typical Application

  • For direct connection with cell MOTORS,Transmission,etc. and Anti-Locking Brake System
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARL-112DMD
Product Name Automotive Relay
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393766-9 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Type 10.42 - Light dependent relay 16A - 104281200000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, EAC-1, ukca, CE-2
NO 2
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details