Sanyou Electrical Appliances, Inc. Automotive Relay SARS-124DM

Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The SARS-series automotive relay is a single-pole relay designed for switching loads up to 35A continuous and 150A surge in NO configuration, with AgSnO2 contacts. It is available in Form A (NO) and Form C (CO) contact types, with a 12VDC coil operating at 100mA and 1.2W power. The relay operates within -40°C to +125°C ambient temperatures, has a 52.3mm length, 22.5mm width, and 15mm height, and meets RoHS and ELV standards. The SARS-124DM variant includes an integrated diode for coil suppression. Typical applications include fuel pump, heater, fan, and headlight control in automotive systems.

Datasheet Summary
Powered by GS/AI

The SARS-series automotive relay is a single-pole relay designed for switching loads up to 35A continuous and 150A surge in NO configuration, with AgSnO2 contacts. It is available in Form A (NO) and Form C (CO) contact types, with a 12VDC coil operating at 100mA and 1.2W power. The relay operates within -40°C to +125°C ambient temperatures, has a 52.3mm length, 22.5mm width, and 15mm height, and meets RoHS and ELV standards. The SARS-124DM variant includes an integrated diode for coil suppression. Typical applications include fuel pump, heater, fan, and headlight control in automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARS-124DM - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARS-124DM
Automotive Relay SARS-124DM
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
  • Ultra miniature size with universal footprint
  • High contact capacity
  • Sealed and high temp models available

Typical Application

  • Communications, domestic appliances
  • Security equipment
  • Office automation machines, etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARS-124DM
Product Name Automotive Relay
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Timer Relays - 1792970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details