Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SARS-SH series is a sealed, washable automotive relay with a 35A continuous current rating and switching capability up to 150A for resistive loads at 14VDC. It features Form C contacts with AgSnO2 material, operate and release times of 10ms max, and operates within a -40℃ to +125℃ ambient temperature range. The relay is dust-insensitive, complies with RoHS and ELV, and has a unit weight of approximately 19.4g. It is designed for applications such as heater, fan, fuel pump, wiper, and headlight control.
Datasheet Summary Powered by GS/AI
The SARS-SH series is a sealed, washable automotive relay with a 35A continuous current rating and switching capability up to 150A for resistive loads at 14VDC. It features Form C contacts with AgSnO2 material, operate and release times of 10ms max, and operates within a -40℃ to +125℃ ambient temperature range. The relay is dust-insensitive, complies with RoHS and ELV, and has a unit weight of approximately 19.4g. It is designed for applications such as heater, fan, fuel pump, wiper, and headlight control.
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Communications, domestic appliances
Security equipment
Office automation machines, etc.