Sanyou Electrical Appliances, Inc. Automotive Relay SARS-112DMD

Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The SARS-series automotive relay is a single-pole, flux-proofed relay with Form A (normally open) contacts and a diode, designed for switching loads up to 35 A continuous and 150 A surge in lamp applications at 14 VDC. It operates on 12 VDC coil voltage with a power consumption of 1.4 W, and features an operating temperature range of -40°C to +125°C. The relay meets RoHS and ELV standards, has an initial insulation resistance of 100 MΩ, and dielectric strength of 500 VAC between coil and contacts. Terminal retentivity is ≥100 N, and mechanical endurance is up to 1×10⁷ operations. Unit weight is approximately 19.4 g. Applications include heater, fan, fuel pump, wiper, and headlight control. The case measures 52.3 mm × 22.5 mm × 15 mm.

Datasheet Summary
Powered by GS/AI

The SARS-series automotive relay is a single-pole, flux-proofed relay with Form A (normally open) contacts and a diode, designed for switching loads up to 35 A continuous and 150 A surge in lamp applications at 14 VDC. It operates on 12 VDC coil voltage with a power consumption of 1.4 W, and features an operating temperature range of -40°C to +125°C. The relay meets RoHS and ELV standards, has an initial insulation resistance of 100 MΩ, and dielectric strength of 500 VAC between coil and contacts. Terminal retentivity is ≥100 N, and mechanical endurance is up to 1×10⁷ operations. Unit weight is approximately 19.4 g. Applications include heater, fan, fuel pump, wiper, and headlight control. The case measures 52.3 mm × 22.5 mm × 15 mm.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARS-112DMD - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARS-112DMD
Automotive Relay SARS-112DMD
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
  • Ultra miniature size with universal footprint
  • High contact capacity
  • Sealed and high temp models available

Typical Application

  • Communications, domestic appliances
  • Security equipment
  • Office automation machines, etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARS-112DMD
Product Name Automotive Relay
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.21 - Modular step relays 16A - 202190480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
20A-25A Miniature Power Relay - CHF/CHFN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details