Quick connect terminal arrangement
Operating temperature range -40 to + 85 deg C
Typical Application
For direct connection with cell MOTORS,Transmission,
etc. and Anti-Locking Brake System
Sanyou Electrical Appliances, Inc.
Done
Description
Quick connect terminal arrangement
Operating temperature range -40 to + 85 deg C
Typical Application
For direct connection with cell MOTORS,Transmission,
etc. and Anti-Locking Brake System
Datasheet
Datasheet Summary Powered by GS/AI
SARL-112DM is an automotive relay with a 1-form C contact configuration, rated for 40A switching at 14VDC and a maximum switching voltage of 30VDC. It operates at 12VDC nominal coil voltage with a coil power of 2.0W and includes a diode suppressor. The relay has an operating temperature range of -40 to +125℃, an initial contact resistance of 100mΩ max, and mechanical endurance of 10,000,000 operations. The case is designed for standard mounting with a bracket and weighs approximately 32.5 g. It complies with automotive control applications including fuel pump and cooling fan control.
Datasheet Summary Powered by GS/AI
SARL-112DM is an automotive relay with a 1-form C contact configuration, rated for 40A switching at 14VDC and a maximum switching voltage of 30VDC. It operates at 12VDC nominal coil voltage with a coil power of 2.0W and includes a diode suppressor. The relay has an operating temperature range of -40 to +125℃, an initial contact resistance of 100mΩ max, and mechanical endurance of 10,000,000 operations. The case is designed for standard mounting with a bracket and weighs approximately 32.5 g. It complies with automotive control applications including fuel pump and cooling fan control.
Quick connect terminal arrangement
Operating temperature range -40 to + 85 deg C
Typical Application
For direct connection with cell MOTORS,Transmission,
etc. and Anti-Locking Brake System
Quick connect terminal arrangement
Operating temperature range -40 to + 85 deg C
Typical Application
For direct connection with cell MOTORS,Transmission,etc. and Anti-Locking Brake System