Excel Cell Electronic USA Corp. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Product Name Notes
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O...
Features 1 N/O & 1 C/O Contact. Sensitive coil 200mW. Dielectric strength between coil & contact 4KV. Low profile 10.5mm. Class I protection conforms to Industrial Norm, clearance and creepage...
Features 1 Pole to 2 Poles versions are available with switching current at 15 Amps (1 Pole) and 10 Amps (2 Poles). Printed Circuit Board Terminal, Solder Lug Terminal and...
Features 40A switching use relay at ambient temperature of 80℃. Compatible fasten terminal arrangement with this kind of power relay. Simple magnetic circuit to meet mass production for low cost...
Features 92/8 gold silver alloy on silver palladium contact type is suitable for low level switching application. Small size and light weight can provide high density P.C. Board mounting. 2.54mm...
Features AZ Relay Performs high reliability in dry circuit. High density design is available on P.C. Board with size of 15.4x10.4x11.7mm and the weight of 3.5grams. The Employment of 2.54mm...
Features EMI-1P Series Relays are designed for switching capacity by 12A to comply with industrial control system use. Slim type and low profile (29.0x12.6x15.8) is developed to provide end users...
Features EMI-2P Series Relays are designed for switching capacity by 8A to comply with industrial control system use. Slim type and low profile (29.0x12.6x15.8) is developed to provide end users...
Features European and American footprints available offers different market selections. Customer can choose different construction version according to various manufacturing process from Open Type (without dust cover), Flux Solder type...
Features EZ Series Relays are designed for switching capacity by 16A to comply with industrial control system use. Slim type and low profile (29.0x12.6x15.8mm) is developed to provide end users...
Features Flat formed type power relay rating 16A. Appropriate for control of resistive load. Low power consumption 200mW.
Features Flat formed type power relay with fasten terminal and PC board terminals Appropriate for control of resistive load. Low power consumption 200mW.
Features From 1 to 3 Poles version are available with high switching current up to 30A. Solder Lug Terminal with Flanged Case are available for customer's various application.
Features GU Single contact Form 1A (SPST) series Relay offers switching capacity by 30 Amps in small size for various kinds of applications. Simple magnetic circuit to meet mass production...
Features Insulation distance of 8 mm Min. is designed. The employment of insulation material is meeting to JIS insulation class E. Dielectric Strength 5,000V Min. and Surge Strength of 10,000V...
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity...
Features RW Series Relay covers switching capacity by 10A in spite of miniature size to comply with user’s wide selection. RWH is approved C-UL safety standard. The employment of suitable...
Features Single contact and double contacts type offer switching capacity by 15A in small size for exclusive automobile control relay switching box use. Standard and European Specification are available to...
Features Single Pole Relay UA series is designed with medium current load 3A for middle current load. High dense design is available for P.C. Board application with size of 15.5x10.4x11.7mm...
Features Slim size (28.0x5.0x15.0mm). Wide switching capacity 100mA/12VDC ~ 8A/250VAC. Sensitive coil 170mW. 4KV coil-contact, 6 / 8mm clearance / creepage, NO version with 8 / 8mm clearance / creepage...
Features Slim type and small occupying area can be applied in high density P.C. Board mounting technique. Insulation distance of 8mm is designed. The employment of insulation material is meeting...
Features Slim type one make Relay with size (24.5x10.5x24.8mm). Contact capacity of 10A is available to comply with wide application. Insulation distance 6mm is designed for surge voltage 7000V. Double...
Features Small size with slim width. SPST and SPDT Contact forms are available. Contact Capacity is 10A. Surge Strength can be up to 8000V.
Features Smaller size compared to RW series, but with 25A of inrush current. Application for automotive electrical systems. JM-2P is consisted of 2 pieces of JM-1P and capsulated by one...
Features Smaller size compared to RW series, but with 5A of contact capacity and TV-5 / 120VA Cat smaller power consumption. Application for LCD monitor, only SPST available. Dielectric Strength...
Features Smaller size with 2x6A of rated carrying current and double contact type. Applicable for automotive electrical systems. Distinctive twin relay structure on JM-2 providing high performance for the use...
Features Switching capacity 5A is available with 2 Change-Over contacts. Slim type and small occupying area can offer high dense P.C.B technique. Insulation distance of 8mm Min. is designed. The...
Features The contact form construction is 1A (SPST). Miniature size with high sensitive type 200mW, high contact reliability with sealed type. The Surge Strength of GQ Series is 10,000V. The...
Features The employment of suitable plastic and metal material is applied suitable to high temperature and various chemical solution. Complete protective construction is designed from dust and soldering flux. Flow...
Features The employment of suitable plastic materials is applied under high temperature and various chemical solutions. Complete protective construction is designed form dust and soldering flux. If required, plastic sealed...
Features Very small size with light weight. Various coil sensitivity types are available. Plastic sealed type is available for washing protective. Wide operation coil voltage range.