Excel Cell Electronic USA Corp. RET Series RET-2*DM

Description
Features 1 Pole to 2 Poles versions are available with switching current at 15 Amps (1 Pole) and 10 Amps (2 Poles). Printed Circuit Board Terminal, Solder Lug Terminal and Flanged Case are designed for direct panel mounting use. Low coil power consumption with high response time. High reliability and long life with better vibration and shock resistance. 1/3 Horse power on RET 2 Poles series are certified by UL. Touch Button and LED version are available for customer’s selection.
Description
Features 1 Pole to 2 Poles versions are available with switching current at 15 Amps (1 Pole) and 10 Amps (2 Poles). Printed Circuit Board Terminal, Solder Lug Terminal and Flanged Case are designed for direct panel mounting use. Low coil power consumption with high response time. High reliability and long life with better vibration and shock resistance. 1/3 Horse power on RET 2 Poles series are certified by UL. Touch Button and LED version are available for customer’s selection.

Suppliers

Company
Product
Description
Supplier Links
RET Series RET-2*DM
Features 1 Pole to 2 Poles versions are available with switching current at 15 Amps (1 Pole) and 10 Amps (2 Poles). Printed Circuit Board Terminal, Solder Lug Terminal and Flanged Case are designed for direct panel mounting use. Low coil power consumption with high response time. High reliability and long life with better vibration and shock resistance. 1/3 Horse power on RET 2 Poles series are certified by UL. Touch Button and LED version are available for customer’s selection.

Features

  • 1 Pole to 2 Poles versions are available with switching current at 15 Amps (1 Pole) and 10 Amps (2 Poles).
  • Printed Circuit Board Terminal, Solder Lug Terminal and Flanged Case are designed for direct panel mounting use.
  • Low coil power consumption with high response time.
  • High reliability and long life with better vibration and shock resistance.
  • 1/3 Horse power on RET 2 Poles series are certified by UL.
  • Touch Button and LED version are available for customer’s selection.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number RET-2*DM
Product Name RET Series
Relay Type General
Mounting Bracket (Flange) Mount (optional feature); PCBoard (optional feature); Socket or Plug-in Style (optional feature)
Poles Double Pole (DP)
Throw Single Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details