Excel Cell Electronic USA Corp. RWM Series RWM-*-1*DM

Description
Features The employment of suitable plastic and metal material is applied suitable to high temperature and various chemical solution. Complete protective construction is designed from dust and soldering flux. Flow solder type is available for dust and soldering flux prevention. Plastic sealed type is also available for simple washing procedure. The employment of suitable metal material and design is suitable for DC application.
Description
Features The employment of suitable plastic and metal material is applied suitable to high temperature and various chemical solution. Complete protective construction is designed from dust and soldering flux. Flow solder type is available for dust and soldering flux prevention. Plastic sealed type is also available for simple washing procedure. The employment of suitable metal material and design is suitable for DC application.

Suppliers

Company
Product
Description
Supplier Links
RWM Series RWM-*-1*DM
Features The employment of suitable plastic and metal material is applied suitable to high temperature and various chemical solution. Complete protective construction is designed from dust and soldering flux. Flow solder type is available for dust and soldering flux prevention. Plastic sealed type is also available for simple washing procedure. The employment of suitable metal material and design is suitable for DC application.

Features

  • The employment of suitable plastic and metal material is applied suitable to high temperature and various chemical solution.
  • Complete protective construction is designed from dust and soldering flux. Flow solder type is available for dust and soldering flux prevention. Plastic sealed type is also available for simple washing procedure.
  • The employment of suitable metal material and design is suitable for DC application.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number RWM-*-1*DM
Product Name RWM Series
Relay Type General
Mounting PCBoard; 19.0 x 15.4 x 15.5mm
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 2042-3869 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details