Excel Cell Electronic USA Corp. GQ Series GQ-*-1*LM

Description
Features The contact form construction is 1A (SPST). Miniature size with high sensitive type 200mW, high contact reliability with sealed type. The Surge Strength of GQ Series is 10,000V. The selection of plastic insulation material is designed for high temperature and provides better chemical solution performance.
Description
Features The contact form construction is 1A (SPST). Miniature size with high sensitive type 200mW, high contact reliability with sealed type. The Surge Strength of GQ Series is 10,000V. The selection of plastic insulation material is designed for high temperature and provides better chemical solution performance.

Suppliers

Company
Product
Description
Supplier Links
GQ Series GQ-*-1*LM
Features The contact form construction is 1A (SPST). Miniature size with high sensitive type 200mW, high contact reliability with sealed type. The Surge Strength of GQ Series is 10,000V. The selection of plastic insulation material is designed for high temperature and provides better chemical solution performance.

Features

  • The contact form construction is 1A (SPST).
  • Miniature size with high sensitive type 200mW, high contact reliability with sealed type.
  • The Surge Strength of GQ Series is 10,000V.
  • The selection of plastic insulation material is designed for high temperature and provides better chemical solution performance.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number GQ-*-1*LM
Product Name GQ Series
Relay Type General
Mounting PCBoard; 18.2 x 10.0 x 15.5mm
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2868572 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details