Excel Cell Electronic USA Corp. RWH Series RWH-*-1*D

Description
Features RW Series Relay covers switching capacity by 10A in spite of miniature size to comply with user’s wide selection. RWH is approved C-UL safety standard. The employment of suitable plastic materials is applied under high temperature condition and various chemical solutions. Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure. 12A at 120VAC for RW & 12A at 250VAC for RWH are UL approved.
Description
Features RW Series Relay covers switching capacity by 10A in spite of miniature size to comply with user’s wide selection. RWH is approved C-UL safety standard. The employment of suitable plastic materials is applied under high temperature condition and various chemical solutions. Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure. 12A at 120VAC for RW & 12A at 250VAC for RWH are UL approved.

Suppliers

Company
Product
Description
Supplier Links
RWH Series RWH-*-1*D
Features RW Series Relay covers switching capacity by 10A in spite of miniature size to comply with user’s wide selection. RWH is approved C-UL safety standard. The employment of suitable plastic materials is applied under high temperature condition and various chemical solutions. Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure. 12A at 120VAC for RW & 12A at 250VAC for RWH are UL approved.

Features

  • RW Series Relay covers switching capacity by 10A in spite of miniature size to comply with user’s wide selection.
  • RWH is approved C-UL safety standard.
  • The employment of suitable plastic materials is applied under high temperature condition and various chemical solutions.
  • Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure.
  • 12A at 120VAC for RW & 12A at 250VAC for RWH are UL approved.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number RWH-*-1*D
Product Name RWH Series
Relay Type General
Mounting PCBoard; 19.0 x 15.4 x 15.5mm
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Basic relay - 788-166 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers