Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
EXCEL CELL ELECTRONIC USA CORP.
JQ-*-1*T -- JQ SERIES
Excel Cell Electronic USA Corp.
JQ Series
JQ-*-1*T
Description
Features Small size with slim width. SPST and SPDT Contact forms are available. Contact Capacity is 10A. Surge Strength can be up to 8000V.
Excel Cell Electronic USA Corp.
Done
Description
Features Small size with slim width. SPST and SPDT Contact forms are available. Contact Capacity is 10A. Surge Strength can be up to 8000V.
Suppliers
Company
Product
Description
Supplier Links
Excel Cell Electronic USA Corp.
Whippany, NJ, USA
JQ Series
JQ-*-1*T
JQ Series
JQ-*-1*T
Features Small size with slim width. SPST and SPDT Contact forms are available. Contact Capacity is 10A. Surge Strength can be up to 8000V.
Features
Small size with slim width.
SPST and SPDT Contact forms are available.
Contact Capacity is 10A.
Surge Strength can be up to 8000V.
Supplier's Site
Technical Specifications
Excel Cell Electronic USA Corp.
Product Category
Electromechanical Relays
Product Number
JQ-*-1*T
Product Name
JQ Series
Relay Type
General
Mounting
PCBoard; 20.1 x 10.0 x 16.0mm
Poles
Single Pole (SP)
Throw
Double Throw
Features
Sealed Relay
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Relays
MMP-RLY-100A-12V
Specs
Relay Type
Automotive; High Voltage Relay
View Details
Beckhoff Automation LLC
ZB2602 | Relay with manual operation
View Details
TE Connectivity
Signal Relays
1-1393818-5
Specs
Poles
Double Pole (DP)
Number if >4
2 #
Approvals
EU ELV Compliant; RoHS
View Details
2
suppliers
RS Components, Ltd.
Timer Relays
2016977
Specs
Mounting
Panel; Panel mount
Approvals
RoHS
Operating Temp
32 F (0.0 C)
View Details