Excel Cell Electronic USA Corp. Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Product Name Notes
Features No EMI/RFI generation High reliability No moving parts Low drive power requirement (TTL/CMOS compatible) Low On-state resistance High isolation voltage Arc-free with no snubbing circuits Machine insertable or wave...
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge...
Features Optically Isolated. Low On-State Resistance Low Input Power Consumption TTL and CMOS Compatible RC networks (VAC) MOSFET Output Thyristor (VDC)
Features Optically Isolated. Micro-computer/TTL /CMOS Compatible Zero Voltage Turn-on, Zero Current Turn-off (Minizes Emi/Pfz) (AC Output). Output Snubber Circuit Protection. Compatible With 5, 15, 24 Volt Logic Systems. Industry Standard...
Features Optically isolated. Output snubber circuit included. High surge rating allows. No arc. Noiseless. Low consumption inputs. Zero current switch-off.
Features Optically Isolated Ultra slim and light weight, SIL terminals type for high density mounting -- Size: 5(W)x20(L)x17(H)mm -- Weight: approximately 3.0g Low On-State Resistance Low Input Power Consumption TTL...
Features PCB Mount; Single in Line Package. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption, TTL and CMOS Compatible. Zero Voltage Turn-on, Zero...