Excel Cell Electronic USA Corp. JE Series JE-1*D

Description
Features 1 N/O & 1 C/O Contact. Sensitive coil 200mW. Dielectric strength between coil & contact 4KV. Low profile 10.5mm. Class I protection conforms to Industrial Norm, clearance and creepage more than 5.0mm. Cadmium-Free Contacts. In accordance with IEC 60730-1.
Description
Features 1 N/O & 1 C/O Contact. Sensitive coil 200mW. Dielectric strength between coil & contact 4KV. Low profile 10.5mm. Class I protection conforms to Industrial Norm, clearance and creepage more than 5.0mm. Cadmium-Free Contacts. In accordance with IEC 60730-1.

Suppliers

Company
Product
Description
Supplier Links
JE Series JE-1*D
Features 1 N/O & 1 C/O Contact. Sensitive coil 200mW. Dielectric strength between coil & contact 4KV. Low profile 10.5mm. Class I protection conforms to Industrial Norm, clearance and creepage more than 5.0mm. Cadmium-Free Contacts. In accordance with IEC 60730-1.

Features

  • 1 N/O & 1 C/O Contact.
  • Sensitive coil 200mW.
  • Dielectric strength between coil & contact 4KV.
  • Low profile 10.5mm.
  • Class I protection conforms to Industrial Norm, clearance and creepage more than 5.0mm.
  • Cadmium-Free Contacts.
  • In accordance with IEC 60730-1.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number JE-1*D
Product Name JE Series
Relay Type General
Mounting PCBoard; 20.0 x 10.0 x 10.5mm
Poles Single Pole (SP)
Throw Double Throw
Approvals C-UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details