Excel Cell Electronic USA Corp. JM Series JM-*-2*DB

Description
Features Smaller size compared to RW series, but with 25A of inrush current. Application for automotive electrical systems. JM-2P is consisted of 2 pieces of JM-1P and capsulated by one cover and the location of terminals are distributed for easy pattern design on N.O. and N.C. contact terminal. Plastic sealed type are available.
Description
Features Smaller size compared to RW series, but with 25A of inrush current. Application for automotive electrical systems. JM-2P is consisted of 2 pieces of JM-1P and capsulated by one cover and the location of terminals are distributed for easy pattern design on N.O. and N.C. contact terminal. Plastic sealed type are available.

Suppliers

Company
Product
Description
Supplier Links
JM Series JM-*-2*DB
Features Smaller size compared to RW series, but with 25A of inrush current. Application for automotive electrical systems. JM-2P is consisted of 2 pieces of JM-1P and capsulated by one cover and the location of terminals are distributed for easy pattern design on N.O. and N.C. contact terminal. Plastic sealed type are available.

Features

  • Smaller size compared to RW series, but with 25A of inrush current.
  • Application for automotive electrical systems.
  • JM-2P is consisted of 2 pieces of JM-1P and capsulated by one cover and the location of terminals are distributed for easy pattern design on N.O. and N.C. contact terminal.
  • Plastic sealed type are available.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number JM-*-2*DB
Product Name JM Series
Relay Type General
Mounting PCBoard; 15.7 x 24.2 x 13.7mm
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Electromechanical Relays & Contactors - 1-1393224-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Timer Relays - 1026127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details