Excel Cell Electronic USA Corp. GRL Series GRL-S-1*DM

Description
Features 40A switching use relay at ambient temperature of 80℃. Compatible fasten terminal arrangement with this kind of power relay. Simple magnetic circuit to meet mass production for low cost offer. Standard type contact form SPDT and DPST are available for customer's selection. Operating ambient temperature range covers from -30℃ to 85℃.
Description
Features 40A switching use relay at ambient temperature of 80℃. Compatible fasten terminal arrangement with this kind of power relay. Simple magnetic circuit to meet mass production for low cost offer. Standard type contact form SPDT and DPST are available for customer's selection. Operating ambient temperature range covers from -30℃ to 85℃.

Suppliers

Company
Product
Description
Supplier Links
GRL Series GRL-S-1*DM
Features 40A switching use relay at ambient temperature of 80℃. Compatible fasten terminal arrangement with this kind of power relay. Simple magnetic circuit to meet mass production for low cost offer. Standard type contact form SPDT and DPST are available for customer's selection. Operating ambient temperature range covers from -30℃ to 85℃.

Features

  • 40A switching use relay at ambient temperature of 80℃.
  • Compatible fasten terminal arrangement with this kind of power relay.
  • Simple magnetic circuit to meet mass production for low cost offer.
  • Standard type contact form SPDT and DPST are available for customer's selection.
  • Operating ambient temperature range covers from -30℃ to 85℃.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number GRL-S-1*DM
Product Name GRL Series
Relay Type General
Mounting Bracket (Flange) Mount (optional feature); Socket or Plug-in Style; 28.0 x 28.0 x 25.0mm
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-516 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details