Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
EXCEL CELL ELECTRONIC USA CORP.
LR-*-1*LB -- LR SERIES
Excel Cell Electronic USA Corp.
LR Series
LR-*-1*LB
Description
Features Slim size (28.0x5.0x15.0mm). Wide switching capacity 100mA/12VDC ~ 8A/250VAC. Sensitive coil 170mW. 4KV coil-contact, 6 / 8mm clearance / creepage, NO version with 8 / 8mm clearance / creepage on request. Light weight Approx.6g Reinforced insulation (protection class Ⅱ). Allows high function- / packing density.
Excel Cell Electronic USA Corp.
Done
Description
Features Slim size (28.0x5.0x15.0mm). Wide switching capacity 100mA/12VDC ~ 8A/250VAC. Sensitive coil 170mW. 4KV coil-contact, 6 / 8mm clearance / creepage, NO version with 8 / 8mm clearance / creepage on request. Light weight Approx.6g Reinforced insulation (protection class Ⅱ). Allows high function- / packing density.
Suppliers
Company
Product
Description
Supplier Links
Excel Cell Electronic USA Corp.
Whippany, NJ, USA
LR Series
LR-*-1*LB
LR Series
LR-*-1*LB
Features Slim size (28.0x5.0x15.0mm). Wide switching capacity 100mA/12VDC ~ 8A/250VAC. Sensitive coil 170mW. 4KV coil-contact, 6 / 8mm clearance / creepage, NO version with 8 / 8mm clearance / creepage on request. Light weight Approx.6g Reinforced insulation (protection class Ⅱ). Allows high function- / packing density.
Features
Slim size (28.0x5.0x15.0mm).
Wide switching capacity 100mA/12VDC ~ 8A/250VAC.
Sensitive coil 170mW.
4KV coil-contact, 6 / 8mm clearance / creepage, NO version with 8 / 8mm clearance / creepage on request.
Light weight Approx.6g
Reinforced insulation (protection class Ⅱ).
Allows high function- / packing density.
Supplier's Site
Technical Specifications
Excel Cell Electronic USA Corp.
Product Category
Electromechanical Relays
Product Number
LR-*-1*LB
Product Name
LR Series
Relay Type
General
Mounting
PCBoard; 28.0 x 5.0 x 15.0mm
Poles
Single Pole (SP)
Throw
Single Throw
Features
Sealed Relay
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Relays
MMP-RLY-100A-24V
Specs
Relay Type
Automotive; High Voltage Relay
View Details
Beckhoff Automation LLC
MR1310-0011-2242 | 3-channel relay, replaceable fuses, 230/277 V AC/10 A, M12
View Details
TE Connectivity
Power Relays
1-1393100-2
Specs
Mounting
Panel
Poles
Four Pole (4P)
Number if >4
4 #
View Details
RS Components, Ltd.
Electromechanical Interface Relays
1441581
Specs
Mounting
DIN; Din rail
Poles
Single Pole (SP)
Throw
Double Throw
View Details