Excel Cell Electronic USA Corp. MI Series MI-*-1*DB

Description
Features Insulation distance of 8 mm Min. is designed. The employment of insulation material is meeting to JIS insulation class E. Dielectric Strength 5,000V Min. and Surge Strength of 10,000V Min. can be reached. The employment of suitable plastic materials is applied under high temperature condition and various chemical solutions. Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure.
Description
Features Insulation distance of 8 mm Min. is designed. The employment of insulation material is meeting to JIS insulation class E. Dielectric Strength 5,000V Min. and Surge Strength of 10,000V Min. can be reached. The employment of suitable plastic materials is applied under high temperature condition and various chemical solutions. Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure.

Suppliers

Company
Product
Description
Supplier Links
MI Series MI-*-1*DB
Features Insulation distance of 8 mm Min. is designed. The employment of insulation material is meeting to JIS insulation class E. Dielectric Strength 5,000V Min. and Surge Strength of 10,000V Min. can be reached. The employment of suitable plastic materials is applied under high temperature condition and various chemical solutions. Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure.

Features

  • Insulation distance of 8 mm Min. is designed. The employment of insulation material is meeting to JIS insulation class E. Dielectric Strength 5,000V Min. and Surge Strength of 10,000V Min. can be reached.
  • The employment of suitable plastic materials is applied under high temperature condition and various chemical solutions.
  • Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number MI-*-1*DB
Product Name MI Series
Relay Type General
Mounting PCBoard; 29.1 x 13.0 x 20.6mm
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Electromechanical Interface Relays - 1441589 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details