Excel Cell Electronic USA Corp. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.905mm contact spacing, DVI connector | |
| 2 or 3 wire connection for Y type divergence wire of solid copper | |
| 2.5mm contact spacing, battery connectors | |
| 4.0mm contact spacing, battery connectors | |
| Board to board connectors, embossed type available | |
| Board to wire connectors, embossed type available | |
| Board to wire DIP connectors | |
| Board to wire header connectors, embossed type available | |
| Board to wire SMT connectors, embossed type available | |
| Cable, plating, material, appearance, and size options | |
| Compact Flash card slot, three contacting points | |
| Compact Flash card slot | |
| EMI protection, ultra-small size | |
| I/O connector, embossed type available | |
| Ideal for cellular phone, PDAs, MP3, handsfree appliances, digital cameras | |
| Non-ZIF type board to FPC connectors | |
| PCMCIA car connector, 3.3mm connector height | |
| Raised design for easy insertion and withdrawal | |
| Robust design and structure | |
| SIM card SMT connector, press-on type | |
| Smart card SMT connector, side to contact IC card | |
| Tap connector for T type divergence wire of solid copper | |
| Two-wire connector for solid copper cable | |
| ZIF type board to FPC connectors, 12+13 pin assignment | |
| ZIF type board to FPC connectors, 15+15 pin assignment | |
| ZIF type board to FPC connectors, 25+5 pin assignment | |
| ZIF type board to FPC connectors, contact configuration options | |
| ZIF type board to FPC connectors |