Excel Cell Electronic USA Corp. MI-2P Series MI-*-2*DM

Description
Features Switching capacity 5A is available with 2 Change-Over contacts. Slim type and small occupying area can offer high dense P.C.B technique. Insulation distance of 8mm Min. is designed. The employment of insulation material is meeting to JIS insulation class E. Dielectric Strength of 5,000V Min. and Surge Strength 10,000V Min. is realized. 1/8 Horse Power at 120VAC and 1/8 Horse Power at 250VAC are certified by UL. TV-3 at 120VAC rating is approved by UL. Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure.
Description
Features Switching capacity 5A is available with 2 Change-Over contacts. Slim type and small occupying area can offer high dense P.C.B technique. Insulation distance of 8mm Min. is designed. The employment of insulation material is meeting to JIS insulation class E. Dielectric Strength of 5,000V Min. and Surge Strength 10,000V Min. is realized. 1/8 Horse Power at 120VAC and 1/8 Horse Power at 250VAC are certified by UL. TV-3 at 120VAC rating is approved by UL. Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure.

Suppliers

Company
Product
Description
Supplier Links
MI-2P Series - MI-*-2*DM - Excel Cell Electronic USA Corp.
Whippany, NJ, USA
MI-2P Series
MI-*-2*DM
MI-2P Series MI-*-2*DM
Features Switching capacity 5A is available with 2 Change-Over contacts. Slim type and small occupying area can offer high dense P.C.B technique. Insulation distance of 8mm Min. is designed. The employment of insulation material is meeting to JIS insulation class E. Dielectric Strength of 5,000V Min. and Surge Strength 10,000V Min. is realized. 1/8 Horse Power at 120VAC and 1/8 Horse Power at 250VAC are certified by UL. TV-3 at 120VAC rating is approved by UL. Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure.

Features

  • Switching capacity 5A is available with 2 Change-Over contacts.
  • Slim type and small occupying area can offer high dense P.C.B technique.
  • Insulation distance of 8mm Min. is designed. The employment of insulation material is meeting to JIS insulation class E. Dielectric Strength of 5,000V Min. and Surge Strength 10,000V Min. is realized.
  • 1/8 Horse Power at 120VAC and 1/8 Horse Power at 250VAC are certified by UL.
  • TV-3 at 120VAC rating is approved by UL.
  • Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number MI-*-2*DM
Product Name MI-2P Series
Relay Type General
Mounting PCBoard; 29.1 x 12.8 x 20.6mm
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1415055-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Timer Relays - 1792951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details