Excel Cell Electronic USA Corp. Datasheets for PCB Terminal Blocks
PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Compact size, UL 94V-0 grade fire retardant engineering | |
| Housing: polybutylene terephthalate, terminals: tin plated over brass | |
| Nickel plated steel screws, wire to P.C.B. type terminal block | |
| Pitch: 3.5 mm , wire cage: nickel plated over zinc alloy | |
| Pitch: 3.5, 7.0 mm , wire cage: nickel plated over zinc alloy | |
| Pitch: 3.81 mm , wire cage: nickel plated over zinc alloy | |
| Pitch: 3.81, 7.62 mm , wire cage: nickel plated over zinc alloy | |
| Pitch: 3.81, 7.62 mm , wire protector: stainless steel | |
| Pitch: 5.0, 10.0 mm , wire cage: nickel plated over zinc alloy | |
| Pitch: 5.0, 10.0 mm , wire protector: stainless steel | |
| Pitch: 5.08, 10.16 mm , wire cage: nickel plated over zinc alloy | |
| Safety cover design for preventing electric shock hazard | |
| Special wire protector design to ensure reliable wire clamping | |
| Stainless steel contacts, terminals: tin plated over brass | |
| Wire to P.C.B. type terminal block, dielectric strength: 2000 VAC (min.) |