Excel Cell Electronic USA Corp. AZ Series AZ-*-1*L

Description
Features AZ Relay Performs high reliability in dry circuit. High density design is available on P.C. Board with size of 15.4x10.4x11.7mm and the weight of 3.5grams. The Employment of 2.54mm terminal pitch is equal to I.C.’s terminal pitch. The low power consumption of AZ-L type and general power consumption type of AZ-D are prepared for user's wide selection. Complete protective construction is designed from dust and soldering flux. In addition, the plastic sealed type is prepared for washing procedure.
Description
Features AZ Relay Performs high reliability in dry circuit. High density design is available on P.C. Board with size of 15.4x10.4x11.7mm and the weight of 3.5grams. The Employment of 2.54mm terminal pitch is equal to I.C.’s terminal pitch. The low power consumption of AZ-L type and general power consumption type of AZ-D are prepared for user's wide selection. Complete protective construction is designed from dust and soldering flux. In addition, the plastic sealed type is prepared for washing procedure.

Suppliers

Company
Product
Description
Supplier Links
AZ Series AZ-*-1*L
Features AZ Relay Performs high reliability in dry circuit. High density design is available on P.C. Board with size of 15.4x10.4x11.7mm and the weight of 3.5grams. The Employment of 2.54mm terminal pitch is equal to I.C.’s terminal pitch. The low power consumption of AZ-L type and general power consumption type of AZ-D are prepared for user's wide selection. Complete protective construction is designed from dust and soldering flux. In addition, the plastic sealed type is prepared for washing procedure.

Features

  • AZ Relay Performs high reliability in dry circuit.
  • High density design is available on P.C. Board with size of 15.4x10.4x11.7mm and the weight of 3.5grams.
  • The Employment of 2.54mm terminal pitch is equal to I.C.’s terminal pitch.
  • The low power consumption of AZ-L type and general power consumption type of AZ-D are prepared for user's wide selection.
  • Complete protective construction is designed from dust and soldering flux. In addition, the plastic sealed type is prepared for washing procedure.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number AZ-*-1*L
Product Name AZ Series
Relay Type General
Mounting PCBoard; 15.4 x 10.4 x 11.4mm
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.1122S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393763-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
Timer Relays - 2176248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details