Excel Cell Electronic USA Corp. RUUH Series RUUH-*-1*DB

Description
Features The employment of suitable plastic materials is applied under high temperature and various chemical solutions. Complete protective construction is designed form dust and soldering flux. If required, plastic sealed type is available for washing procedure.
Description
Features The employment of suitable plastic materials is applied under high temperature and various chemical solutions. Complete protective construction is designed form dust and soldering flux. If required, plastic sealed type is available for washing procedure.

Suppliers

Company
Product
Description
Supplier Links
RUUH Series RUUH-*-1*DB
Features The employment of suitable plastic materials is applied under high temperature and various chemical solutions. Complete protective construction is designed form dust and soldering flux. If required, plastic sealed type is available for washing procedure.

Features

  • The employment of suitable plastic materials is applied under high temperature and various chemical solutions.
  • Complete protective construction is designed form dust and soldering flux. If required, plastic sealed type is available for washing procedure.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number RUUH-*-1*DB
Product Name RUUH Series
Relay Type General
Mounting PCBoard; 20.5 x 16.7 x 20.3mm
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.23 - Modular step relays - 202390240000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Electromechanical Relays & Contactors - 1-1393258-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Timer Relays - 160284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details