Excel Cell Electronic USA Corp. UA Series UA-*-1*DB

Description
Features Single Pole Relay UA series is designed with medium current load 3A for middle current load. High dense design is available for P.C. Board application with size of 15.5x10.4x11.7mm and the weight of 3.5 grams. 2.54mm terminal pitch employment is equal to I.C.'s terminal pitch. Employment of suitable plastic materials is applied under high temperature condition and various chemical solutions. Complete protective construction is designed from dust and soldering flux. In addition, plastic sealed type is prepared for washing procedure. Simple Relay magnetic circuit is meeting in mass production with low cost offer.
Description
Features Single Pole Relay UA series is designed with medium current load 3A for middle current load. High dense design is available for P.C. Board application with size of 15.5x10.4x11.7mm and the weight of 3.5 grams. 2.54mm terminal pitch employment is equal to I.C.'s terminal pitch. Employment of suitable plastic materials is applied under high temperature condition and various chemical solutions. Complete protective construction is designed from dust and soldering flux. In addition, plastic sealed type is prepared for washing procedure. Simple Relay magnetic circuit is meeting in mass production with low cost offer.

Suppliers

Company
Product
Description
Supplier Links
UA Series UA-*-1*DB
Features Single Pole Relay UA series is designed with medium current load 3A for middle current load. High dense design is available for P.C. Board application with size of 15.5x10.4x11.7mm and the weight of 3.5 grams. 2.54mm terminal pitch employment is equal to I.C.'s terminal pitch. Employment of suitable plastic materials is applied under high temperature condition and various chemical solutions. Complete protective construction is designed from dust and soldering flux. In addition, plastic sealed type is prepared for washing procedure. Simple Relay magnetic circuit is meeting in mass production with low cost offer.

Features

  • Single Pole Relay UA series is designed with medium current load 3A for middle current load.
  • High dense design is available for P.C. Board application with size of 15.5x10.4x11.7mm and the weight of 3.5 grams.
  • 2.54mm terminal pitch employment is equal to I.C.'s terminal pitch.
  • Employment of suitable plastic materials is applied under high temperature condition and various chemical solutions.
  • Complete protective construction is designed from dust and soldering flux. In addition, plastic sealed type is prepared for washing procedure.
  • Simple Relay magnetic circuit is meeting in mass production with low cost offer.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number UA-*-1*DB
Product Name UA Series
Relay Type General
Mounting PCBoard; 15.4 x 10.4 x 11.4mm
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products