Excel Cell Electronic USA Corp. JMT Series JMT-*-1*DM

Description
Features Smaller size compared to RW series, but with 5A of contact capacity and TV-5 / 120VA Cat smaller power consumption. Application for LCD monitor, only SPST available. Dielectric Strength between Coil & Contact 1000VAC. Plastic sealed type are available.
Description
Features Smaller size compared to RW series, but with 5A of contact capacity and TV-5 / 120VA Cat smaller power consumption. Application for LCD monitor, only SPST available. Dielectric Strength between Coil & Contact 1000VAC. Plastic sealed type are available.

Suppliers

Company
Product
Description
Supplier Links
JMT Series JMT-*-1*DM
Features Smaller size compared to RW series, but with 5A of contact capacity and TV-5 / 120VA Cat smaller power consumption. Application for LCD monitor, only SPST available. Dielectric Strength between Coil & Contact 1000VAC. Plastic sealed type are available.

Features

  • Smaller size compared to RW series, but with 5A of contact capacity and TV-5 / 120VA Cat smaller power consumption.
  • Application for LCD monitor, only SPST available.
  • Dielectric Strength between Coil & Contact 1000VAC.
  • Plastic sealed type are available.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number JMT-*-1*DM
Product Name JMT Series
Relay Type General
Mounting PCBoard; 15.7 x 12.2 x 13.7mm
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 70.4822 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details