Excel Cell Electronic USA Corp. GS Series GS-SH-2*L

Description
Features 92/8 gold silver alloy on silver palladium contact type is suitable for low level switching application. Small size and light weight can provide high density P.C. Board mounting. 2.54mm Terminal Pitch. Low Coil Power Consumption of GS-T Type and high Coil Power Consumption of GS-D type are available to meet user's selection. Employment of suitable plastic materials to be applied to high temperature and various chemical solution. Plastic epoxy resin sealed type for washing procedure.
Description
Features 92/8 gold silver alloy on silver palladium contact type is suitable for low level switching application. Small size and light weight can provide high density P.C. Board mounting. 2.54mm Terminal Pitch. Low Coil Power Consumption of GS-T Type and high Coil Power Consumption of GS-D type are available to meet user's selection. Employment of suitable plastic materials to be applied to high temperature and various chemical solution. Plastic epoxy resin sealed type for washing procedure.

Suppliers

Company
Product
Description
Supplier Links
GS Series GS-SH-2*L
Features 92/8 gold silver alloy on silver palladium contact type is suitable for low level switching application. Small size and light weight can provide high density P.C. Board mounting. 2.54mm Terminal Pitch. Low Coil Power Consumption of GS-T Type and high Coil Power Consumption of GS-D type are available to meet user's selection. Employment of suitable plastic materials to be applied to high temperature and various chemical solution. Plastic epoxy resin sealed type for washing procedure.

Features

  • 92/8 gold silver alloy on silver palladium contact type is suitable for low level switching application.
  • Small size and light weight can provide high density P.C. Board mounting.
  • 2.54mm Terminal Pitch.
  • Low Coil Power Consumption of GS-T Type and high Coil Power Consumption of GS-D type are available to meet user's selection.
  • Employment of suitable plastic materials to be applied to high temperature and various chemical solution.
  • Plastic epoxy resin sealed type for washing procedure.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number GS-SH-2*L
Product Name GS Series
Relay Type General
Mounting PCBoard; 21.0 x 10.1 x 12.1mm
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

10-15A Miniature Power Relay - CHW Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Solid State Relays - 2946-859-796-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
4 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details