Excel Cell Electronic USA Corp. RW Series RW-*-1*DM

Description
Features RW Series Relay covers switching capacity by 10A in spite of miniature size to comply with user’s wide selection. RWH is approved C-UL safety standard. The employment of suitable plastic materials is applied under high temperature condition and various chemical solutions. Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure. 12A at 120VAC for RW & 12A at 250VAC for RWH are UL approved.
Description
Features RW Series Relay covers switching capacity by 10A in spite of miniature size to comply with user’s wide selection. RWH is approved C-UL safety standard. The employment of suitable plastic materials is applied under high temperature condition and various chemical solutions. Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure. 12A at 120VAC for RW & 12A at 250VAC for RWH are UL approved.

Suppliers

Company
Product
Description
Supplier Links
RW Series RW-*-1*DM
Features RW Series Relay covers switching capacity by 10A in spite of miniature size to comply with user’s wide selection. RWH is approved C-UL safety standard. The employment of suitable plastic materials is applied under high temperature condition and various chemical solutions. Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure. 12A at 120VAC for RW & 12A at 250VAC for RWH are UL approved.

Features

  • RW Series Relay covers switching capacity by 10A in spite of miniature size to comply with user’s wide selection.
  • RWH is approved C-UL safety standard.
  • The employment of suitable plastic materials is applied under high temperature condition and various chemical solutions.
  • Complete protective construction is designed from dust and soldering flux. If required, plastic sealed type is available for washing procedure.
  • 12A at 120VAC for RW & 12A at 250VAC for RWH are UL approved.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number RW-*-1*DM
Product Name RW Series
Relay Type General
Mounting PCBoard; 19.0 x 15.4 x 15.5mm
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415543-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Type 30.22 - Subminiature DIL relay 2A - 302290090020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details