Excel Cell Electronic USA Corp. AR Series AR-*-1*DM

Description
Features Single contact and double contacts type offer switching capacity by 15A in small size for exclusive automobile control relay switching box use. Standard and European Specification are available to comply with various electrical specification requirements. Simple magnetic circuit to meet mass production for low cost offer. Standard type is open type without dust cover. If dust cover is required, suitable cased relay can be prepared. Bubble Test conforming to JIS standard will be conducted on the SX type of Relay for checking the Relay sealing. Operating ambient temperature range covers from -25℃ to 80℃ at no current on Relay's contacts.
Description
Features Single contact and double contacts type offer switching capacity by 15A in small size for exclusive automobile control relay switching box use. Standard and European Specification are available to comply with various electrical specification requirements. Simple magnetic circuit to meet mass production for low cost offer. Standard type is open type without dust cover. If dust cover is required, suitable cased relay can be prepared. Bubble Test conforming to JIS standard will be conducted on the SX type of Relay for checking the Relay sealing. Operating ambient temperature range covers from -25℃ to 80℃ at no current on Relay's contacts.

Suppliers

Company
Product
Description
Supplier Links
AR Series AR-*-1*DM
Features Single contact and double contacts type offer switching capacity by 15A in small size for exclusive automobile control relay switching box use. Standard and European Specification are available to comply with various electrical specification requirements. Simple magnetic circuit to meet mass production for low cost offer. Standard type is open type without dust cover. If dust cover is required, suitable cased relay can be prepared. Bubble Test conforming to JIS standard will be conducted on the SX type of Relay for checking the Relay sealing. Operating ambient temperature range covers from -25℃ to 80℃ at no current on Relay's contacts.

Features

  • Single contact and double contacts type offer switching capacity by 15A in small size for exclusive automobile control relay switching box use.
  • Standard and European Specification are available to comply with various electrical specification requirements.
  • Simple magnetic circuit to meet mass production for low cost offer. Standard type is open type without dust cover. If dust cover is required, suitable cased relay can be prepared.
  • Bubble Test conforming to JIS standard will be conducted on the SX type of Relay for checking the Relay sealing.
  • Operating ambient temperature range covers from -25℃ to 80℃ at no current on Relay's contacts.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number AR-*-1*DM
Product Name AR Series
Relay Type General
Mounting PCBoard; 16.2x10.16x17.4mm
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1415534-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.3600 watts
View Details
2 suppliers
Time Delay Relay, Spst, 10S, 380Vac; Contact Voltage Vdc Wago - 29K1570 - Newark, An Avnet Company
Specs
Mounting DIN; DIN Rail
Poles Single Pole (SP)
Throw Single Throw
View Details