Excel Cell Electronic USA Corp. EMI-1P Series EMI-*-1*AM

Description
Features EMI-1P Series Relays are designed for switching capacity by 12A to comply with industrial control system use. Slim type and low profile (29.0x12.6x15.8) is developed to provide end users with more flexibility in PC Board design. Low power consumption and both AC and DC coil available. Proper insulation distance is equipped to ensure EMI will has a 5000VAC dielectric strength between contact and coil. Complete protective construction from dust and soldering flux is designed. If required, plastic epoxy resin sealed type is available for washing procedure.
Description
Features EMI-1P Series Relays are designed for switching capacity by 12A to comply with industrial control system use. Slim type and low profile (29.0x12.6x15.8) is developed to provide end users with more flexibility in PC Board design. Low power consumption and both AC and DC coil available. Proper insulation distance is equipped to ensure EMI will has a 5000VAC dielectric strength between contact and coil. Complete protective construction from dust and soldering flux is designed. If required, plastic epoxy resin sealed type is available for washing procedure.

Suppliers

Company
Product
Description
Supplier Links
EMI-1P Series - EMI-*-1*AM - Excel Cell Electronic USA Corp.
Whippany, NJ, USA
EMI-1P Series
EMI-*-1*AM
EMI-1P Series EMI-*-1*AM
Features EMI-1P Series Relays are designed for switching capacity by 12A to comply with industrial control system use. Slim type and low profile (29.0x12.6x15.8) is developed to provide end users with more flexibility in PC Board design. Low power consumption and both AC and DC coil available. Proper insulation distance is equipped to ensure EMI will has a 5000VAC dielectric strength between contact and coil. Complete protective construction from dust and soldering flux is designed. If required, plastic epoxy resin sealed type is available for washing procedure.

Features

  • EMI-1P Series Relays are designed for switching capacity by 12A to comply with industrial control system use.
  • Slim type and low profile (29.0x12.6x15.8) is developed to provide end users with more flexibility in PC Board design.
  • Low power consumption and both AC and DC coil available.
  • Proper insulation distance is equipped to ensure EMI will has a 5000VAC dielectric strength between contact and coil.
  • Complete protective construction from dust and soldering flux is designed. If required, plastic epoxy resin sealed type is available for washing procedure.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number EMI-*-1*AM
Product Name EMI-1P Series
Relay Type General
Mounting PCBoard; 29.0 x 12.6 x 15.6mm
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Relay module - 788-384 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers