Excel Cell Electronic USA Corp. GU Series GU-*-1*DM

Description
Features GU Single contact Form 1A (SPST) series Relay offers switching capacity by 30 Amps in small size for various kinds of applications. Simple magnetic circuit to meet mass production for low cost offer. Standard type is open type without duct cover. In addition, dust cover and sealed cover types are available to meet customer?s various requirements. SS Flow Solder Type (Dust Cover) is available for PC Board processing. PC Board mounting & quick connect terminals can be used for various application. Flanged Cover can be fixed by screw or by snap-in mounting track.
Description
Features GU Single contact Form 1A (SPST) series Relay offers switching capacity by 30 Amps in small size for various kinds of applications. Simple magnetic circuit to meet mass production for low cost offer. Standard type is open type without duct cover. In addition, dust cover and sealed cover types are available to meet customer?s various requirements. SS Flow Solder Type (Dust Cover) is available for PC Board processing. PC Board mounting & quick connect terminals can be used for various application. Flanged Cover can be fixed by screw or by snap-in mounting track.

Suppliers

Company
Product
Description
Supplier Links
GU Series GU-*-1*DM
Features GU Single contact Form 1A (SPST) series Relay offers switching capacity by 30 Amps in small size for various kinds of applications. Simple magnetic circuit to meet mass production for low cost offer. Standard type is open type without duct cover. In addition, dust cover and sealed cover types are available to meet customer?s various requirements. SS Flow Solder Type (Dust Cover) is available for PC Board processing. PC Board mounting & quick connect terminals can be used for various application. Flanged Cover can be fixed by screw or by snap-in mounting track.

Features

  • GU Single contact Form 1A (SPST) series Relay offers switching capacity by 30 Amps in small size for various kinds of applications.
  • Simple magnetic circuit to meet mass production for low cost offer. Standard type is open type without duct cover. In addition, dust cover and sealed cover types are available to meet customer?s various requirements.
  • SS Flow Solder Type (Dust Cover) is available for PC Board processing.
  • PC Board mounting & quick connect terminals can be used for various application.
  • Flanged Cover can be fixed by screw or by snap-in mounting track.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number GU-*-1*DM
Product Name GU Series
Relay Type General
Mounting Bracket (Flange) Mount (optional feature); PCBoard; 32.1 x 26.9 x 28.0mm
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 70.1131 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details