Excel Cell Electronic USA Corp. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Compact size, UL 94V-0 grade fire retardant engineering | |
| Housing: polybutylene terephthalate, terminals: tin plated over brass | |
| Nickel plated steel screws, wire to P.C.B. type terminal block | |
| Pitch: 3.5 mm , wire cage: nickel plated over zinc alloy | |
| Pitch: 3.5, 7.0 mm , wire cage: nickel plated over zinc alloy | |
| Pitch: 3.81 mm , wire cage: nickel plated over zinc alloy | |
| Pitch: 3.81, 7.62 mm , wire cage: nickel plated over zinc alloy | |
| Pitch: 3.81, 7.62 mm , wire protector: stainless steel | |
| Pitch: 5.0, 10.0 mm , wire cage: nickel plated over zinc alloy | |
| Pitch: 5.0, 10.0 mm , wire protector: stainless steel | |
| Pitch: 5.08, 10.16 mm , wire cage: nickel plated over zinc alloy | |
| Safety cover design for preventing electric shock hazard | |
| Screws: zinc plated over steel , dielectric strength: 2000 VAC (Min.) | |
| Special wire protector design to ensure reliable wire clamping | |
| Stainless steel contacts, terminals: tin plated over brass | |
| Wire to P.C.B. type terminal block, dielectric strength: 2000 VAC (min.) |