Excel Cell Electronic USA Corp. EDR Series EDR3H1A12

Description
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is available. Electrostatic shield is available.
Description
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is available. Electrostatic shield is available.

Suppliers

Company
Product
Description
Supplier Links
EDR Series EDR3H1A12
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is available. Electrostatic shield is available.

Features

  • Miniature,cost-effective switching solution.
  • Molded construction for compatibility with automatic board processing.
  • Completely washable.
  • Dip type construction with the same terminal pitch as ICs or TTLs.
  • The high sensitivity allows direct driving by TTL, etc.
  • Magnetic shield cover is available.
  • Electrostatic shield is available.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number EDR3H1A12
Product Name EDR Series
Relay Type Reed Relay
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
Approvals UL; RoHS (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Type 32.21 - Subminiature PCB relays 6A - 322170244300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details
Power Relays - 1-1393130-9 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Basic relay - 857-157 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details