Excel Cell Electronic USA Corp. SMIT Series SMIT-*-1*DM

Description
Features Slim type one make Relay with size (24.5x10.5x24.8mm). Contact capacity of 10A is available to comply with wide application. Insulation distance 6mm is designed for surge voltage 7000V. Double Insulation construction for high reliability. The employment of suitable plastic material to be applied for high temperature and various chemical solutions. Complete protective construction is designed from dust and solder flux. If required, the plastic sealed type is available for washing procedure. TV-5 at 120VAC is certified by UL.
Description
Features Slim type one make Relay with size (24.5x10.5x24.8mm). Contact capacity of 10A is available to comply with wide application. Insulation distance 6mm is designed for surge voltage 7000V. Double Insulation construction for high reliability. The employment of suitable plastic material to be applied for high temperature and various chemical solutions. Complete protective construction is designed from dust and solder flux. If required, the plastic sealed type is available for washing procedure. TV-5 at 120VAC is certified by UL.

Suppliers

Company
Product
Description
Supplier Links
SMIT Series SMIT-*-1*DM
Features Slim type one make Relay with size (24.5x10.5x24.8mm). Contact capacity of 10A is available to comply with wide application. Insulation distance 6mm is designed for surge voltage 7000V. Double Insulation construction for high reliability. The employment of suitable plastic material to be applied for high temperature and various chemical solutions. Complete protective construction is designed from dust and solder flux. If required, the plastic sealed type is available for washing procedure. TV-5 at 120VAC is certified by UL.

Features

  • Slim type one make Relay with size (24.5x10.5x24.8mm). Contact capacity of 10A is available to comply with wide application.
  • Insulation distance 6mm is designed for surge voltage 7000V.
  • Double Insulation construction for high reliability.
  • The employment of suitable plastic material to be applied for high temperature and various chemical solutions.
  • Complete protective construction is designed from dust and solder flux. If required, the plastic sealed type is available for washing procedure.
  • TV-5 at 120VAC is certified by UL.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number SMIT-*-1*DM
Product Name SMIT Series
Relay Type General
Mounting PCBoard; 24.5 x 10.5 x 24.8mm
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Electromechanical Relays & Contactors - 1-1393116-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers