Honeywell International, Inc. Air Cleaners F300E1027

Description
HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE 20 INCH 20 INCH 5 YEAR WARRANTY AC POWER SUPPLY ENHANCING-POST FILTER TYPE VOLTAGE RATING 120 VOLT AC AIRFLOW RATING 1400 CFM CURRENT RATING 0.4 AMP FREQUENCY RATING 60 HERTZ STATIC PRESSURE DROP 0.26 INCH WC AT 500 FPM INCLUDES HIGH AIR FLOW POST FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON ( SERIES F300 MODEL
Datasheet
Description
HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE 20 INCH 20 INCH 5 YEAR WARRANTY AC POWER SUPPLY ENHANCING-POST FILTER TYPE VOLTAGE RATING 120 VOLT AC AIRFLOW RATING 1400 CFM CURRENT RATING 0.4 AMP FREQUENCY RATING 60 HERTZ STATIC PRESSURE DROP 0.26 INCH WC AT 500 FPM INCLUDES HIGH AIR FLOW POST FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON ( SERIES F300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Cleaners - F300E1027 - Honeywell International, Inc.
Morristown, NJ, USA
Air Cleaners
F300E1027
Air Cleaners F300E1027
HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE 20 INCH 20 INCH 5 YEAR WARRANTY AC POWER SUPPLY ENHANCING-POST FILTER TYPE VOLTAGE RATING 120 VOLT AC AIRFLOW RATING 1400 CFM CURRENT RATING 0.4 AMP FREQUENCY RATING 60 HERTZ STATIC PRESSURE DROP 0.26 INCH WC AT 500 FPM INCLUDES HIGH AIR FLOW POST FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON ( SERIES F300 MODEL
  • HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE
  • 20 INCH
  • 20 INCH
  • 5 YEAR WARRANTY
  • AC POWER SUPPLY
  • ENHANCING-POST FILTER TYPE
  • VOLTAGE RATING 120 VOLT AC
  • AIRFLOW RATING 1400 CFM
  • CURRENT RATING 0.4 AMP
  • FREQUENCY RATING 60 HERTZ
  • STATIC PRESSURE DROP 0.26 INCH WC AT 500 FPM
  • INCLUDES HIGH AIR FLOW POST FILTER
  • EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (
  • SERIES F300 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Air Filters (industrial)
Product Number F300E1027
Product Name Air Cleaners
Construction Enhancing-Post; HEPA / ULPA
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
HVAC Air Filters - 2560517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details