Honeywell International, Inc. Air Cleaners F100F2036

Description
MEDIA AIR CLEANER TYPE 4 INCH 20 INCH 20 INCH 5 YEAR WARRANTY MERV 11 FILTER TYPE AIRFLOW RATING 1400 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM INCLUDES MERV 11 FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (MEDIUM PARTICLE), 3 TO 10 MICRON (LARGE PARTICLE) APPLICATION DUCT MOUNTED APPROVAL UL 9 SERIES F100 MODEL
Datasheet
Description
MEDIA AIR CLEANER TYPE 4 INCH 20 INCH 20 INCH 5 YEAR WARRANTY MERV 11 FILTER TYPE AIRFLOW RATING 1400 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM INCLUDES MERV 11 FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (MEDIUM PARTICLE), 3 TO 10 MICRON (LARGE PARTICLE) APPLICATION DUCT MOUNTED APPROVAL UL 9 SERIES F100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Cleaners - F100F2036 - Honeywell International, Inc.
Morristown, NJ, USA
Air Cleaners
F100F2036
Air Cleaners F100F2036
MEDIA AIR CLEANER TYPE 4 INCH 20 INCH 20 INCH 5 YEAR WARRANTY MERV 11 FILTER TYPE AIRFLOW RATING 1400 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM INCLUDES MERV 11 FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (MEDIUM PARTICLE), 3 TO 10 MICRON (LARGE PARTICLE) APPLICATION DUCT MOUNTED APPROVAL UL 9 SERIES F100 MODEL
  • MEDIA AIR CLEANER TYPE
  • 4 INCH
  • 20 INCH
  • 20 INCH
  • 5 YEAR WARRANTY
  • MERV 11 FILTER TYPE
  • AIRFLOW RATING 1400 CFM
  • STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM
  • INCLUDES MERV 11 FILTER
  • EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (MEDIUM PARTICLE), 3 TO 10 MICRON (LARGE PARTICLE)
  • APPLICATION DUCT MOUNTED
  • APPROVAL UL 9
  • SERIES F100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Air Filters (industrial)
Product Number F100F2036
Product Name Air Cleaners
Construction MERV 11
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details
Pneumatic Filters - 2030597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 F (-10 C)
Airflow 187 SCFM (318 m³/hr)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details