Honeywell International, Inc. Air Cleaners F300E1019

Description
HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE 16 INCH 25 INCH 5 YEAR WARRANTY AC POWER SUPPLY ENHANCING-POST FILTER TYPE VOLTAGE RATING 120 VOLT AC AIRFLOW RATING 1400 CFM CURRENT RATING 0.4 AMP FREQUENCY RATING 60 HERTZ STATIC PRESSURE DROP 0.26 INCH WC AT 500 FPM INCLUDES HIGH AIR FLOW POST FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON ( SERIES F300 MODEL
Datasheet
Description
HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE 16 INCH 25 INCH 5 YEAR WARRANTY AC POWER SUPPLY ENHANCING-POST FILTER TYPE VOLTAGE RATING 120 VOLT AC AIRFLOW RATING 1400 CFM CURRENT RATING 0.4 AMP FREQUENCY RATING 60 HERTZ STATIC PRESSURE DROP 0.26 INCH WC AT 500 FPM INCLUDES HIGH AIR FLOW POST FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON ( SERIES F300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Cleaners - F300E1019 - Honeywell International, Inc.
Morristown, NJ, USA
Air Cleaners
F300E1019
Air Cleaners F300E1019
HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE 16 INCH 25 INCH 5 YEAR WARRANTY AC POWER SUPPLY ENHANCING-POST FILTER TYPE VOLTAGE RATING 120 VOLT AC AIRFLOW RATING 1400 CFM CURRENT RATING 0.4 AMP FREQUENCY RATING 60 HERTZ STATIC PRESSURE DROP 0.26 INCH WC AT 500 FPM INCLUDES HIGH AIR FLOW POST FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON ( SERIES F300 MODEL
  • HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE
  • 16 INCH
  • 25 INCH
  • 5 YEAR WARRANTY
  • AC POWER SUPPLY
  • ENHANCING-POST FILTER TYPE
  • VOLTAGE RATING 120 VOLT AC
  • AIRFLOW RATING 1400 CFM
  • CURRENT RATING 0.4 AMP
  • FREQUENCY RATING 60 HERTZ
  • STATIC PRESSURE DROP 0.26 INCH WC AT 500 FPM
  • INCLUDES HIGH AIR FLOW POST FILTER
  • EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (
  • SERIES F300 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Air Filters (industrial)
Product Number F300E1019
Product Name Air Cleaners
Construction Enhancing-Post; HEPA / ULPA
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
Fan Filters - 2675260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 3.39 inch (86 mm)
View Details
Stat-Safe Static Dissipative Dust Collector Filters -  - Camfil
Specs
Applications They are most often used for collecting pharmaceutical dusts which are highly explosive and plastic dusts, which produce static electricity.
Construction Cartridge
Media Type Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose or DuraPleat spunbond media.
View Details