Honeywell International, Inc. Panel Air Filter FC2400A1005

Description
16 INCH OVERALL WIDTH 27-1/8 INCH OVERALL HEIGHT 5-7/8 INCH OVERALL DEPTH UL APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION 19 PERCENT (E1), 54 PERCENT (E2), 86 PERCENT (E3) EFFICIENCY 10 MER VALUE EXPANDAPAC BRAND STATIC PRESSURE DROP 0.12 INCH WC AT 500 FPM SERIES FC200 MODEL
Datasheet
Description
16 INCH OVERALL WIDTH 27-1/8 INCH OVERALL HEIGHT 5-7/8 INCH OVERALL DEPTH UL APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION 19 PERCENT (E1), 54 PERCENT (E2), 86 PERCENT (E3) EFFICIENCY 10 MER VALUE EXPANDAPAC BRAND STATIC PRESSURE DROP 0.12 INCH WC AT 500 FPM SERIES FC200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Air Filter - FC2400A1005 - Honeywell International, Inc.
Morristown, NJ, USA
Panel Air Filter
FC2400A1005
Panel Air Filter FC2400A1005
16 INCH OVERALL WIDTH 27-1/8 INCH OVERALL HEIGHT 5-7/8 INCH OVERALL DEPTH UL APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION 19 PERCENT (E1), 54 PERCENT (E2), 86 PERCENT (E3) EFFICIENCY 10 MER VALUE EXPANDAPAC BRAND STATIC PRESSURE DROP 0.12 INCH WC AT 500 FPM SERIES FC200 MODEL
  • 16 INCH OVERALL WIDTH
  • 27-1/8 INCH OVERALL HEIGHT
  • 5-7/8 INCH OVERALL DEPTH
  • UL APPLICABLE STANDARD
  • RESIDENTIAL, INDOOR APPLICATION
  • 19 PERCENT (E1), 54 PERCENT (E2), 86 PERCENT (E3) EFFICIENCY
  • 10 MER VALUE
  • EXPANDAPAC BRAND
  • STATIC PRESSURE DROP 0.12 INCH WC AT 500 FPM
  • SERIES FC200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Air Filters (industrial)
Product Number FC2400A1005
Product Name Panel Air Filter
Construction Panel Air Filters
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Replaceable Filter Media
View Details
HVAC Air Filters - 8802407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, synthetic fibre
Airflow 2000 SCFM (3400 m³/hr)
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-9 - Harbory Filtration
Specs
Construction Filter Media
Media Type Fiberglass
View Details