Honeywell International, Inc. Panel Air Filter FC2200A1009

Description
PLEATED TYPE 20-1/4 INCH OVERALL WIDTH 24-1/4 INCH OVERALL HEIGHT 5-7/8 INCH OVERALL DEPTH 500 FPM FLOW RATE UL APPLICABLE STANDARD RESIDENTIAL, SPACEGARD 2400 APPLICATION 19 PERCENT (E1), 54 PERCENT (E2), 86 PERCENT (E3) EFFICIENCY 10 MER VALUE STATIC PRESSURE DROP 0.21 AT 500 FPM SERIES F100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Air Filter - FC2200A1009 - Honeywell International, Inc.
Morristown, NJ, USA
Panel Air Filter
FC2200A1009
Panel Air Filter FC2200A1009
PLEATED TYPE 20-1/4 INCH OVERALL WIDTH 24-1/4 INCH OVERALL HEIGHT 5-7/8 INCH OVERALL DEPTH 500 FPM FLOW RATE UL APPLICABLE STANDARD RESIDENTIAL, SPACEGARD 2400 APPLICATION 19 PERCENT (E1), 54 PERCENT (E2), 86 PERCENT (E3) EFFICIENCY 10 MER VALUE STATIC PRESSURE DROP 0.21 AT 500 FPM SERIES F100 MODEL
  • PLEATED TYPE
  • 20-1/4 INCH OVERALL WIDTH
  • 24-1/4 INCH OVERALL HEIGHT
  • 5-7/8 INCH OVERALL DEPTH
  • 500 FPM FLOW RATE
  • UL APPLICABLE STANDARD
  • RESIDENTIAL, SPACEGARD 2400 APPLICATION
  • 19 PERCENT (E1), 54 PERCENT (E2), 86 PERCENT (E3) EFFICIENCY
  • 10 MER VALUE
  • STATIC PRESSURE DROP 0.21 AT 500 FPM
  • SERIES F100 MODEL
Supplier's Site Datasheet
Panel Air Filter - FC2200A1009 - Honeywell International, Inc.
Morristown, NJ, USA
Panel Air Filter
FC2200A1009
Panel Air Filter FC2200A1009
PLEATED TYPE 20-1/4 INCH OVERALL WIDTH 24-1/4 INCH OVERALL HEIGHT 5-7/8 INCH OVERALL DEPTH 500 FPM FLOW RATE UL APPLICABLE STANDARD RESIDENTIAL, SPACEGARD 2400 APPLICATION 19 PERCENT (E1), 54 PERCENT (E2), 86 PERCENT (E3) EFFICIENCY 10 MER VALUE STATIC PRESSURE DROP 0.21 AT 500 FPM SERIES F100 MODEL
  • PLEATED TYPE
  • 20-1/4 INCH OVERALL WIDTH
  • 24-1/4 INCH OVERALL HEIGHT
  • 5-7/8 INCH OVERALL DEPTH
  • 500 FPM FLOW RATE
  • UL APPLICABLE STANDARD
  • RESIDENTIAL, SPACEGARD 2400 APPLICATION
  • 19 PERCENT (E1), 54 PERCENT (E2), 86 PERCENT (E3) EFFICIENCY
  • 10 MER VALUE
  • STATIC PRESSURE DROP 0.21 AT 500 FPM
  • SERIES F100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Air Filters (industrial)
Product Number FC2200A1009
Product Name Panel Air Filter
Construction Panel Air Filters
Features Pleated
Efficiency 19 to 86 %
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
92mm Plastic Fan Filter Retainer - 09362-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Dust Collector Filters - 232901001 - Camfil APC
Specs
Applications For higher temperature, abrasive applications or sticky dusts, e.g. sugar, flour, salts, spices
Construction Cartridge
Media Type Dura-Pleat Standard
View Details