MEDIA AIR CLEANER TYPE
4 INCH
25 INCH
22 INCH
MERV 11 FILTER TYPE
AIRFLOW RATING 2000 CFM
STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM
APPLICATION GAS, OIL AND ELECTRIC FORCED WARM AIR FURNACES AND WITH COMPRESSOR COOLING, HEAT PUMP
TEMPERATURE RATING -40 TO 140 DEG F
EXCLUDES AIRWATCH INDICATOR
APPROVAL UL 900
SERIES F100 MODEL
Honeywell International, Inc.
Done
Datasheet
Description
MEDIA AIR CLEANER TYPE
4 INCH
25 INCH
22 INCH
MERV 11 FILTER TYPE
AIRFLOW RATING 2000 CFM
STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM
APPLICATION GAS, OIL AND ELECTRIC FORCED WARM AIR FURNACES AND WITH COMPRESSOR COOLING, HEAT PUMP
TEMPERATURE RATING -40 TO 140 DEG F
EXCLUDES AIRWATCH INDICATOR
APPROVAL UL 900
SERIES F100 MODEL
MEDIA AIR CLEANER TYPE
4 INCH
25 INCH
22 INCH
MERV 11 FILTER TYPE
AIRFLOW RATING 2000 CFM
STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM
APPLICATION GAS, OIL AND ELECTRIC FORCED WARM AIR FURNACES AND WITH COMPRESSOR COOLING, HEAT PUMP
TEMPERATURE RATING -40 TO 140 DEG F
EXCLUDES AIRWATCH INDICATOR
APPROVAL UL 900
SERIES F100 MODEL
MEDIA AIR CLEANER TYPE
4 INCH
25 INCH
22 INCH
MERV 11 FILTER TYPE
AIRFLOW RATING 2000 CFM
STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM
APPLICATION GAS, OIL AND ELECTRIC FORCED WARM AIR FURNACES AND WITH COMPRESSOR COOLING, HEAT PUMP