Quarktwin Technology Ltd. Datasheets for Digital Signal Processors (DSP)
Digital signal processors (DSPs) are specialized microprocessors designed specifically for digital signal processing, usually in real-time. DSPs can also be used to perform general-purpose computations, but are not optimized for this function.
Digital Signal Processors (DSP): Learn more
| Product Name | Notes |
|---|---|
| 24 BIT AUDIO DSP | |
| DSP 20MHZ 16-BIT W/ A/D 44-PLCC | |
| DSP 20MHZ 40-DIP | |
| DSP 20MHZ 44-PLCC | |
| DSP 20MHZ 44-QFP | |
| DSP 20MHZ 44QFP | |
| DSP 20MHZ 68-PLCC | |
| DSP 20MHZ 80QFP | |
| IC 20MHZ DSP OTP 64-VQFP | |
| IC DSP 16BIT OTP 4K 20MHZ 44LQFP | |
| IC DSP 24BIT 150MHZ 196-MABGA | |
| IC DSP 24BIT FIXED POINT 196-BGA | |
| IC DSP OTP 4K 44PLCC | |
| IC DSP OTP 4K 44QFP | |
| IC DSP OTP 8K 44PLCC | |
| IC DSP OTP 8K 64VQFP | |
| IC DSP OTP 8K 68PLCC | |
| IC DSP OTP 8K 80QFP | |
| IC MCU 128TQFP | |
| IC MCU 8BIT 68PLCC | |
| IC MCU FLASH MEM 65NM 128TQFP | |
| IC MCU FLASH MEM 90NM 128TQFP | |
| VPU 1.8V IO 2MIC FAR-FIELD 60QFN | |
| VPU 3.3V IO 2MIC FAR-FIELD 60QFN |
| << Prev |