ZILOG
Z8937320VSGR565C -- DSP (DIGITAL SIGNAL PROCESSORS)
Zilog
DSP (Digital Signal Processors)
Z8937320VSGR565C
Description
IC MCU 8BIT 68PLCC
-
Quarktwin Technology Ltd.
Description
IC MCU 8BIT 68PLCC
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937320VSGR565C |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Package Type
|
Other; 68-LCC (J-Lead)
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
40 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Supply Voltage
1.8V
Features
Flash Memory
Package Type
Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Microchip Technology, Inc.
Package Type
Other; 36-VFQFN Exposed Pad
Pin Count
36
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details