DSP 20MHZ 44-PLCC
DSP 20MHZ 44-PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | Z8937120VSG-ND | Z8937120VSG | Z8937120VSG |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 5V | ||
| Package Type | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | |
| Pin Count | 44 |