Zilog
DSP (Digital Signal Processors)
Z8937120PSG
Description
DSP 20MHZ 40-DIP
-
DigiKey
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
DSP 20MHZ 40-DIP
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Z8937120PSG
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937120PSG-ND |
Z8937120PSG |
Z8937120PSG |
|
Product Name
|
DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
|
Supply Voltage
|
5V
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
60 MHz
MIPS
30
View Details
5 suppliers
Data Bus
32-Bit
Supply Voltage
1.8V; 3.3V
Package Type
LFQP; Other; 48-LQFP
View Details
4 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details