ZILOG
Z8937320FSC00TR -- DSP (DIGITAL SIGNAL PROCESSORS)
Zilog
DSP (Digital Signal Processors)
Z8937320FSC00TR
Description
IC DSP OTP 8K 80QFP
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP OTP 8K 80QFP
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937320FSC00TR |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Package Type
|
QFP; Other; 80-BQFP
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
20 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details