Zilog Embedded - Embedded - DSP (Digital Signal Processors) - Z8937320VSC Z8937320VSC

Description
Manufacturer: Zilog Win Source Part Number: 140427-Z8937320VSC Packaging: Tube/Rail Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 20MHz Non-Volatile Memory: OTP (16 kB) On-Chip RAM: 1kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 140427-Z8937320VSC Packaging: Tube/Rail Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 20MHz Non-Volatile Memory: OTP (16 kB) On-Chip RAM: 1kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - Z8937320VSC
140427-Z8937320VSC
Embedded - Embedded - DSP (Digital Signal Processors) - Z8937320VSC 140427-Z8937320VSC
Manufacturer: Zilog Win Source Part Number: 140427-Z8937320VSC Packaging: Tube/Rail Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 20MHz Non-Volatile Memory: OTP (16 kB) On-Chip RAM: 1kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 140427-Z8937320VSC
Packaging: Tube/Rail
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 20MHz
Non-Volatile Memory: OTP (16 kB)
On-Chip RAM: 1kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
DSP (Digital Signal Processors) - Z8937320VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
Z8937320VSC
DSP (Digital Signal Processors) Z8937320VSC
DSP 20MHZ 68-PLCC

DSP 20MHZ 68-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 140427-Z8937320VSC Z8937320VSC
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - Z8937320VSC DSP (Digital Signal Processors)
Supply Voltage 5.00V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type SCI, SPI
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2185MKCA-300 - Lingto Electronic Limited
Specs
Clock Speed 75 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details