Zilog DSP (Digital Signal Processors) Z8927320VSG

Description
DSP 20MHZ 16-BIT W/ A/D 44-PLCC
Request a Quote Datasheet
Description
DSP 20MHZ 16-BIT W/ A/D 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - Z8927320VSG-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
Z8927320VSG-ND
DSP (Digital Signal Processors) Z8927320VSG-ND
DSP 20MHZ 16-BIT W/ A/D 44-PLCC

DSP 20MHZ 16-BIT W/ A/D 44-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - Z8927320VSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Z8927320VSG
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Z8927320VSG
DSP 20MHZ 16-BIT W/ A/D 44-PLCC

DSP 20MHZ 16-BIT W/ A/D 44-PLCC

Supplier's Site
DSP (Digital Signal Processors) - Z8927320VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
Z8927320VSG
DSP (Digital Signal Processors) Z8927320VSG
DSP 20MHZ 16-BIT W/ A/D 44-PLCC

DSP 20MHZ 16-BIT W/ A/D 44-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number Z8927320VSG-ND Z8927320VSG Z8927320VSG
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 5V
Package Type Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Pin Count 44
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
Embedded - DSP (Digital Signal Processors) - AD14160BB-4 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type DMA, HPI, Link Port, Serial Port
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1053342-CS495314-DVZR - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Clock Speed 150 MHz
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details