ZILOG
Z8932320VEGR55KN -- DSP (DIGITAL SIGNAL PROCESSORS)
Zilog
DSP (Digital Signal Processors)
Z8932320VEGR55KN
Description
IC MCU 8BIT 68PLCC
-
Quarktwin Technology Ltd.
Description
IC MCU 8BIT 68PLCC
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8932320VEGR55KN |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Package Type
|
Other; 68-LCC (J-Lead)
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
40 MHz
Interface Type
Host Interface, Serial Port
View Details
Clock Speed
1500 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
Interface Type
CANbus, I2C, McASP, SPI, UART
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details