Zilog
DSP (Digital Signal Processors)
Z8937120FSC
Description
DSP 20MHZ 44-QFP
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
DSP 20MHZ 44-QFP
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Z8937120FSC
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
269-1125-ND |
Z8937120FSC |
Z8937120FSC |
|
Product Name
|
DSP (Digital Signal Processors) |
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Supply Voltage
|
5V
|
|
|
|
Package Type
|
QFP; Other; 44-QFP
|
QFP
|
QFP; Other; 44-QFP
|
|
Pin Count
|
44
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.30V
Clock Speed
216 MHz
Operating Temperature
0 to 85 C (32 to 185 F)
View Details
2 suppliers
Clock Speed
400 MHz
Interface Type
I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details